IDC CABLE - MSR40A/MC40F/MSR40A Product overview: M3BBA-4020K from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-M3BBA-4020K can be used for catalog matching and distributor lookup.
40 Position Cable Assembly Rectangular Socket to Socket 1.67' (508.00mm)
Manufacturer: 3M
Win Source Part Number: 769659-M3BBA-4020K
Number of Positions: 40
Color: Multiple, Twisted Pair (Flat)
Features: Strain Relief
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Length: 1.67' (508.10mm)
Shielding: Unshielded
Cable Termination: IDC
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IDC CABLE - MSR40A/MC40F/MSR40A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 450-M3BBA-4020K | M3BBA-4020K-ND | 769659-M3BBA-4020K | M3BBA-4020K |
| Product Name | Cable Assembly | Rectangular Cable Assemblies | Rectangular Cable Assemblies - M3BBA-4020K | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Shielding | Unshielded | No Shielding | No Shielding; Unshielded |