3M Rectangular Cable Assemblies M3BBA-1440K

Description
14 Position Cable Assembly Rectangular Socket to Socket 3.34' (1.02m)
Request a Quote Datasheet
Description
14 Position Cable Assembly Rectangular Socket to Socket 3.34' (1.02m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - M3BBA-1440K-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
M3BBA-1440K-ND
Rectangular Cable Assemblies M3BBA-1440K-ND
14 Position Cable Assembly Rectangular Socket to Socket 3.34' (1.02m)

14 Position Cable Assembly Rectangular Socket to Socket 3.34' (1.02m)

Buy Now Datasheet
Laguna Hills, CA, United States
Rectangular Cable Assemblies - M3BBA-1440K
769653-M3BBA-1440K
Rectangular Cable Assemblies - M3BBA-1440K 769653-M3BBA-1440K
Manufacturer: 3M Win Source Part Number: 769653-M3BBA-1440K Number of Positions: 14 Color: Multiple, Twisted Pair (Flat) Features: Strain Relief Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Length: 3.34' (1.02m) Shielding: Unshielded Cable Termination: IDC Pitch - Connector: 0.100" (2.54mm) Pitch - Cable: 0.050" (1.27mm) Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: 3M
Win Source Part Number: 769653-M3BBA-1440K
Number of Positions: 14
Color: Multiple, Twisted Pair (Flat)
Features: Strain Relief
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Length: 3.34' (1.02m)
Shielding: Unshielded
Cable Termination: IDC
Pitch - Connector: 0.100" (2.54mm)
Pitch - Cable: 0.050" (1.27mm)
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 450-M3BBA-1440K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-M3BBA-1440K
Cable Assembly 450-M3BBA-1440K
IDC CABLE - MSR14A/MC14F/MSR14A Product overview: M3BBA-1440K from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-M3BBA-1440K can be used for catalog matching and distributor lookup.

IDC CABLE - MSR14A/MC14F/MSR14A Product overview: M3BBA-1440K from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-M3BBA-1440K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - M3BBA-1440K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
M3BBA-1440K
Cable Assemblies - Rectangular Cable Assemblies M3BBA-1440K
IDC CABLE - MSR14A/MC14F/MSR14A

IDC CABLE - MSR14A/MC14F/MSR14A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M3BBA-1440K-ND 769653-M3BBA-1440K 450-M3BBA-1440K M3BBA-1440K
Product Name Rectangular Cable Assemblies Rectangular Cable Assemblies - M3BBA-1440K Cable Assembly Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding No Shielding Unshielded No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KFKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details