Splice Terminal 18-22AWG ETP Copper 16mm Tin Case Product overview: M18BCK from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Wire Splice Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 305-M18BCK can be used for catalog matching and distributor lookup.
Win Source Part Number: 1073921-M18BCK
Category: Connectors, Interconnects>Termin
Series: Scotchlok™
Termination: Crimp
Package: Bulk
Wire Gauge: 18-22 AWG
Standard Package: 1,000
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Non-Insulated
Number of Wire Entries: 2
Alternative Parts (Cross-Reference): M18BCK80610039317; M18BCK.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Other Names: 054007-01311,5400701
Base Product Number: M18
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG
3M Scotchlok Butt Connector, Non-Insul
Terminals M18BCK B-42-201K 61-S 79540
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 305-M18BCK | 1073921-M18BCK | 920030-07-ND | M18BCK | M18BCK | 09AK5882 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Wire Splice Connectors | Wire Splice Connectors | Terminals | Terminals | M18Bck 3M |
| Termination | Crimp | Crimp | Crimp |