3M 3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-8FBX - 0.65 in Length - 0.3 in Fork Width - #8 Stud M18-8FBX

Description
The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.
Datasheet
Description
The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-8FBX - 0.65 in Length - 0.3 in Fork Width - #8 Stud - 051128-58646 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-8FBX - 0.65 in Length - 0.3 in Fork Width - #8 Stud
051128-58646
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-8FBX - 0.65 in Length - 0.3 in Fork Width - #8 Stud 051128-58646
The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.

The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.

Buy Now
Terminal, Fork, Stud 8, Crimp, Uninsulated; Product Range 3M - 66W6027 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 8, Crimp, Uninsulated; Product Range 3M
66W6027
Terminal, Fork, Stud 8, Crimp, Uninsulated; Product Range 3M 66W6027
TERMINAL, FORK, STUD 8, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK, STUD 8, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
M18-8FBX
Terminals M18-8FBX
Terminals NON-INS BLOCK FORK BS-31-8-W

Terminals NON-INS BLOCK FORK BS-31-8-W

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 051128-58646 66W6027 M18-8FBX
Product Name 3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-8FBX - 0.65 in Length - 0.3 in Fork Width - #8 Stud Terminal, Fork, Stud 8, Crimp, Uninsulated; Product Range 3M Terminals
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details