3M Terminal, Ring Tongue, Stud 6, Crimp, Uninsulated; Stud Size - Metric 3M M18-6R/SX

Description
TERMINAL, RING TONGUE, STUD 6, CRIMP, UNINSULATED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, STUD 6, CRIMP, UNINSULATED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, Stud 6, Crimp, Uninsulated; Stud Size - Metric 3M - 66W6026 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 6, Crimp, Uninsulated; Stud Size - Metric 3M
66W6026
Terminal, Ring Tongue, Stud 6, Crimp, Uninsulated; Stud Size - Metric 3M 66W6026
TERMINAL, RING TONGUE, STUD 6, CRIMP, UNINSULATED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 6, CRIMP, UNINSULATED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W6026
Product Name Terminal, Ring Tongue, Stud 6, Crimp, Uninsulated; Stud Size - Metric 3M
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, RG174/U - 8905 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details