The 3M Scotchlok red non-locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.7 in.
TERMINAL, FORK, STUD 6, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated
| R. S. Hughes Company, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 051128-58655 | M18-6FX | 66W6025 |
| Product Name | 3M Scotchlok Red Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-6FX - 0.7 in Length - 0.34 in Fork Width - #6 Stud | Terminals | Terminal, Fork, Stud 6, Crimp, Uninsulated; Product Range 3M |
| Terminal Type | Fork Terminal | Spade Crimp |