3M 3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-6FB/SX - 0.65 in Length - 0.25 in Fork Width - #6 Stud M18-6FB/SX

Description
The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.
Datasheet
Description
The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-6FB/SX - 0.65 in Length - 0.25 in Fork Width - #6 Stud - 051128-58948 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-6FB/SX - 0.65 in Length - 0.25 in Fork Width - #6 Stud
051128-58948
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-6FB/SX - 0.65 in Length - 0.25 in Fork Width - #6 Stud 051128-58948
The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.

The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
M18-6FB/SX
Terminals M18-6FB/SX
Terminals BLOCK FORK NON-INS BTL BS-31-6S-W

Terminals BLOCK FORK NON-INS BTL BS-31-6S-W

Buy Now Datasheet

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58948 M18-6FB/SX
Product Name 3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-6FB/SX - 0.65 in Length - 0.25 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details