3M 3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M18-38RX - 0.93 in Length - 0.56 in Wide - 0.07 in Inside Diameter - 3/8 in Stud M18-38RX

Description
The 3M Scotchlok red brazed non-insulated brazed ring terminal is sold 500 per case and is another quality product from 3M. The overall length measures 0.93 in.
Description
The 3M Scotchlok red brazed non-insulated brazed ring terminal is sold 500 per case and is another quality product from 3M. The overall length measures 0.93 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M18-38RX - 0.93 in Length - 0.56 in Wide - 0.07 in Inside Diameter - 3/8 in Stud - 051128-58941 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M18-38RX - 0.93 in Length - 0.56 in Wide - 0.07 in Inside Diameter - 3/8 in Stud
051128-58941
3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M18-38RX - 0.93 in Length - 0.56 in Wide - 0.07 in Inside Diameter - 3/8 in Stud 051128-58941
The 3M Scotchlok red brazed non-insulated brazed ring terminal is sold 500 per case and is another quality product from 3M. The overall length measures 0.93 in.

The 3M Scotchlok red brazed non-insulated brazed ring terminal is sold 500 per case and is another quality product from 3M. The overall length measures 0.93 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
M18-38RX
Terminals M18-38RX
Terminals RING NON-BTL 11-38-W

Terminals RING NON-BTL 11-38-W

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58941 M18-38RX
Product Name 3M Scotchlok Red Brazed Non-Insulated Brazed Ring Terminal M18-38RX - 0.93 in Length - 0.56 in Wide - 0.07 in Inside Diameter - 3/8 in Stud Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Terminals - Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
Features Insulated
View Details