3M Terminal, Ring Tongue, 3/8", Crimp, Uninsulated; Stud Size - Metric 3M M18-38RX

Description
TERMINAL, RING TONGUE, 3/8", CRIMP, UNINSULATED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 3/8", CRIMP, UNINSULATED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", Crimp, Uninsulated; Stud Size - Metric 3M
66W6022
Terminal, Ring Tongue, 3/8", Crimp, Uninsulated; Stud Size - Metric 3M 66W6022
TERMINAL, RING TONGUE, 3/8", CRIMP, UNINSULATED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", CRIMP, UNINSULATED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W6022
Product Name Terminal, Ring Tongue, 3/8", Crimp, Uninsulated; Stud Size - Metric 3M
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details