3M Terminal, Ring Tongue, 1/4", Crimp, Uninsulated; Stud Size - Metric 3M M18-14R/SX

Description
TERMINAL, RING TONGUE, 1/4", CRIMP, UNINSULATED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4", CRIMP, UNINSULATED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", Crimp, Uninsulated; Stud Size - Metric 3M
66W6021
Terminal, Ring Tongue, 1/4", Crimp, Uninsulated; Stud Size - Metric 3M 66W6021
TERMINAL, RING TONGUE, 1/4", CRIMP, UNINSULATED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", CRIMP, UNINSULATED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W6021
Product Name Terminal, Ring Tongue, 1/4", Crimp, Uninsulated; Stud Size - Metric 3M
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50018-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details