3M Terminals M18-10FLX

Description
Terminals LOCKING FORK NON-INS BTL SS-31-10-W
Datasheet
Description
Terminals LOCKING FORK NON-INS BTL SS-31-10-W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
M18-10FLX
Terminals M18-10FLX
Terminals LOCKING FORK NON-INS BTL SS-31-10-W

Terminals LOCKING FORK NON-INS BTL SS-31-10-W

Buy Now
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M - 66W6018 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M
66W6018
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M 66W6018
TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud - 051128-58848 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud
051128-58848
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud 051128-58848
The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.68 in.

The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.68 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number M18-10FLX 66W6018 051128-58848
Product Name Terminals Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M 3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2276.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal Posts - 1902593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details