3M Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M M18-10FBX

Description
TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M - 66W6017 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M
66W6017
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M 66W6017
TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FBX - 0.65 in Length - 0.3 in Fork Width - #10 Stud - 051128-58949 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FBX - 0.65 in Length - 0.3 in Fork Width - #10 Stud
051128-58949
3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FBX - 0.65 in Length - 0.3 in Fork Width - #10 Stud 051128-58949
The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.

The 3M Scotchlok red locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.65 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
M18-10FBX
Terminals M18-10FBX
Terminals BLOCK FORK NON-INS BTL BS-31-10-W

Terminals BLOCK FORK NON-INS BTL BS-31-10-W

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 66W6017 051128-58949 M18-10FBX
Product Name Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M 3M Scotchlok Red Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M18-10FBX - 0.65 in Length - 0.3 in Fork Width - #10 Stud Terminals
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1633-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details