3M 3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FBX - 0.65 in Length - 0.3 in Fork Width - #8 Stud M14-8FBX

Description
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.
Datasheet
Description
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FBX - 0.65 in Length - 0.3 in Fork Width - #8 Stud - 051128-58711 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FBX - 0.65 in Length - 0.3 in Fork Width - #8 Stud
051128-58711
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FBX - 0.65 in Length - 0.3 in Fork Width - #8 Stud 051128-58711
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.

The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.

Buy Now
Terminal, Fork, Stud 8, Crimp, Uninsulated; Product Range 3M - 66W6013 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 8, Crimp, Uninsulated; Product Range 3M
66W6013
Terminal, Fork, Stud 8, Crimp, Uninsulated; Product Range 3M 66W6013
TERMINAL, FORK, STUD 8, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK, STUD 8, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
M14-8FBX
Terminals M14-8FBX
Terminals BLCK FRK NON-INS BTL BS-32-8-W

Terminals BLCK FRK NON-INS BTL BS-32-8-W

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 051128-58711 66W6013 M14-8FBX
Product Name 3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FBX - 0.65 in Length - 0.3 in Fork Width - #8 Stud Terminal, Fork, Stud 8, Crimp, Uninsulated; Product Range 3M Terminals
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details