3M Terminals M14-8FBK

Description
Terminals M14-8FBK C-10-203K BS-32-8-W 82577
Description
Terminals M14-8FBK C-10-203K BS-32-8-W 82577

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
M14-8FBK
Terminals M14-8FBK
Terminals M14-8FBK C-10-203K BS-32-8-W 82577

Terminals M14-8FBK C-10-203K BS-32-8-W 82577

Buy Now
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FBK - 0.65 in Length - 0.3 in Fork Width - #8 Stud - 054007-01570 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FBK - 0.65 in Length - 0.3 in Fork Width - #8 Stud
054007-01570
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FBK - 0.65 in Length - 0.3 in Fork Width - #8 Stud 054007-01570
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.

The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 1000 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number M14-8FBK 054007-01570
Product Name Terminals 3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-8FBK - 0.65 in Length - 0.3 in Fork Width - #8 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers