3M 3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-6FBX - 0.65 in Length - 0.3 in Fork Width - #6 Stud M14-6FBX

Description
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.
Description
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-6FBX - 0.65 in Length - 0.3 in Fork Width - #6 Stud - 051128-58668 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-6FBX - 0.65 in Length - 0.3 in Fork Width - #6 Stud
051128-58668
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-6FBX - 0.65 in Length - 0.3 in Fork Width - #6 Stud 051128-58668
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.

The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.65 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
M14-6FBX
Terminals M14-6FBX
Terminals NON-INS BLOCK FORK BTL BS-32-6-W

Terminals NON-INS BLOCK FORK BTL BS-32-6-W

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-58668 M14-6FBX
Product Name 3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-6FBX - 0.65 in Length - 0.3 in Fork Width - #6 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1509-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2841.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details