3M Terminal, Ring Tongue, 3/8", Crimp, Uninsulated; Stud Size - Metric 3M M14-38RX

Description
TERMINAL, RING TONGUE, 3/8", CRIMP, UNINSULATED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 3/8", CRIMP, UNINSULATED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", Crimp, Uninsulated; Stud Size - Metric 3M
66W6009
Terminal, Ring Tongue, 3/8", Crimp, Uninsulated; Stud Size - Metric 3M 66W6009
TERMINAL, RING TONGUE, 3/8", CRIMP, UNINSULATED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", CRIMP, UNINSULATED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66W6009
Product Name Terminal, Ring Tongue, 3/8", Crimp, Uninsulated; Stud Size - Metric 3M
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details