3M Interconnect Solutions Scotchlok(TM) Non-Insulated Brazed SeamRing Tongue Terminal Stud Size 1/4 M14-14R/SX

Description
Scotchlok(TM) Non-Insulated Brazed SeamRing Tongue Terminal Stud Size 1/4
Description
Scotchlok(TM) Non-Insulated Brazed SeamRing Tongue Terminal Stud Size 1/4

Suppliers

Company
Product
Description
Supplier Links
Scotchlok(TM) Non-Insulated Brazed SeamRing Tongue Terminal Stud Size 1/4 - 70114440 - Allied Electronics, Inc.
Fort Worth, TX, USA
Scotchlok(TM) Non-Insulated Brazed SeamRing Tongue Terminal Stud Size 1/4
70114440
Scotchlok(TM) Non-Insulated Brazed SeamRing Tongue Terminal Stud Size 1/4 70114440
Scotchlok(TM) Non-Insulated Brazed SeamRing Tongue Terminal Stud Size 1/4

Scotchlok(TM) Non-Insulated Brazed SeamRing Tongue Terminal Stud Size 1/4

Supplier's Site
3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M14-14R/SX - 0.89 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 1/4 in Stud - 051128-58660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M14-14R/SX - 0.89 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 1/4 in Stud
051128-58660
3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M14-14R/SX - 0.89 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 1/4 in Stud 051128-58660
The 3M Scotchlok blue brazed non-insulated brazed ring terminal is sold 500 per case and is another quality product from 3M. The overall length measures 0.89 in.

The 3M Scotchlok blue brazed non-insulated brazed ring terminal is sold 500 per case and is another quality product from 3M. The overall length measures 0.89 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
M14-14R/SX
Terminals M14-14R/SX
Terminals NON-INS RNG 12-14S-W

Terminals NON-INS RNG 12-14S-W

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 70114440 051128-58660 M14-14R/SX
Product Name Scotchlok(TM) Non-Insulated Brazed SeamRing Tongue Terminal Stud Size 1/4 3M Scotchlok Blue Brazed Non-Insulated Brazed Ring Terminal M14-14R/SX - 0.89 in Length - 0.47 in Wide - 0.09 in Inside Diameter - 1/4 in Stud Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-1573-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details