3M Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M M14-10FX

Description
TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M - 66W6006 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M
66W6006
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M 66W6006
TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
3M Scotchlok Blue Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FX - 0.7 in Length - 0.34 in Fork Width - #10 Stud - 051128-58664 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FX - 0.7 in Length - 0.34 in Fork Width - #10 Stud
051128-58664
3M Scotchlok Blue Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FX - 0.7 in Length - 0.34 in Fork Width - #10 Stud 051128-58664
The 3M Scotchlok blue non-locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.7 in.

The 3M Scotchlok blue non-locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.7 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
M14-10FX
Terminals M14-10FX
Terminals NON-INS BTL 32-10-W

Terminals NON-INS BTL 32-10-W

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 66W6006 051128-58664 M14-10FX
Product Name Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M 3M Scotchlok Blue Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FX - 0.7 in Length - 0.34 in Fork Width - #10 Stud Terminals
Terminal Type Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2854.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers