3M Terminals M14-10FLX

Description
Terminals LOCKING FORK NON-INS BTL SS-32-10-W
Datasheet
Description
Terminals LOCKING FORK NON-INS BTL SS-32-10-W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
M14-10FLX
Terminals M14-10FLX
Terminals LOCKING FORK NON-INS BTL SS-32-10-W

Terminals LOCKING FORK NON-INS BTL SS-32-10-W

Buy Now
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud - 051128-58840 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud
051128-58840
3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud 051128-58840
The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.68 in.

The 3M Scotchlok blue locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.68 in.

Buy Now
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M - 66W6005 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M
66W6005
Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M 66W6005
TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK, STUD 10, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number M14-10FLX 051128-58840 66W6005
Product Name Terminals 3M Scotchlok Blue Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M14-10FLX - 0.68 in Length - 0.32 in Fork Width - #10 Stud Terminal, Fork, Stud 10, Crimp, Uninsulated; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Crocodile Clips - 1806618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details