Terminals BLCK FRK NON-INS BTL BS-33-8-W
The 3M Scotchlok yellow locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.73 in.
TERMINAL, FORK, STUD 8, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated
| VAST STOCK CO., LIMITED | R. S. Hughes Company, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | M10-8FBX | 051128-58719 | 66W6000 |
| Product Name | Terminals | 3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-8FBX - 0.73 in Length - 0.32 in Fork Width - #8 Stud | Terminal, Fork, Stud 8, Crimp, Uninsulated; Product Range 3M |
| Terminal Type | Fork Terminal | Spade Crimp |