3M Terminals M10-6FK

Description
Terminals M10-6FK D-06-201K 33-6-W 84912
Description
Terminals M10-6FK D-06-201K 33-6-W 84912

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
M10-6FK
Terminals M10-6FK
Terminals M10-6FK D-06-201K 33-6-W 84912

Terminals M10-6FK D-06-201K 33-6-W 84912

Buy Now
3M Scotchlok Yellow Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-6FK - 0.73 in Length - 0.38 in Fork Width - #6 Stud - 054007-01972 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-6FK - 0.73 in Length - 0.38 in Fork Width - #6 Stud
054007-01972
3M Scotchlok Yellow Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-6FK - 0.73 in Length - 0.38 in Fork Width - #6 Stud 054007-01972
The 3M Scotchlok yellow non-locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.73 in.

The 3M Scotchlok yellow non-locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.73 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number M10-6FK 054007-01972
Product Name Terminals 3M Scotchlok Yellow Non-Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-6FK - 0.73 in Length - 0.38 in Fork Width - #6 Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details