3M Terminals M10-6FBX

Description
Terminals BLOCK FORK NON-INS BTL
Datasheet
Description
Terminals BLOCK FORK NON-INS BTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
M10-6FBX
Terminals M10-6FBX
Terminals BLOCK FORK NON-INS BTL

Terminals BLOCK FORK NON-INS BTL

Buy Now
3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-6FBX - 0.73 in Length - 0.32 in Fork Width - #6 Stud - 051128-58862 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-6FBX - 0.73 in Length - 0.32 in Fork Width - #6 Stud
051128-58862
3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-6FBX - 0.73 in Length - 0.32 in Fork Width - #6 Stud 051128-58862
The 3M Scotchlok yellow locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.73 in.

The 3M Scotchlok yellow locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.73 in.

Buy Now
Terminal, Fork, Stud 6, Crimp, Uninsulated; Product Range 3M - 66W5997 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, Stud 6, Crimp, Uninsulated; Product Range 3M
66W5997
Terminal, Fork, Stud 6, Crimp, Uninsulated; Product Range 3M 66W5997
TERMINAL, FORK, STUD 6, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK, STUD 6, CRIMP, UNINSULATED; Product Range:Scotchlok Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number M10-6FBX 051128-58862 66W5997
Product Name Terminals 3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-6FBX - 0.73 in Length - 0.32 in Fork Width - #6 Stud Terminal, Fork, Stud 6, Crimp, Uninsulated; Product Range 3M
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details