TERMINAL, RING TONGUE, 3/8", CRIMP, UNINSULATED; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Scotchlok Series; Insulator Colour:-; Insulator Material:Uninsulated
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 66W5995 |
| Product Name | Terminal, Ring Tongue, 3/8", Crimp, Uninsulated; Stud Size - Metric 3M |
| Contact Size (AWG) | ? to 10 AWG |