3M Terminals M10-38R/SX

Description
Terminals RING NON-INSULATED BOTTLE 13-38S-W
Description
Terminals RING NON-INSULATED BOTTLE 13-38S-W

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
M10-38R/SX
Terminals M10-38R/SX
Terminals RING NON-INSULATED BOTTLE 13-38S-W

Terminals RING NON-INSULATED BOTTLE 13-38S-W

Buy Now
3M Scotchlok Yellow Brazed Non-Insulated Brazed Ring Terminal M10-38R/SX - 0.96 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud - 051128-58982 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Brazed Non-Insulated Brazed Ring Terminal M10-38R/SX - 0.96 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud
051128-58982
3M Scotchlok Yellow Brazed Non-Insulated Brazed Ring Terminal M10-38R/SX - 0.96 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud 051128-58982
The 3M Scotchlok yellow brazed non-insulated brazed ring terminal is sold 500 per case and is another quality product from 3M. The overall length measures 0.96 in.

The 3M Scotchlok yellow brazed non-insulated brazed ring terminal is sold 500 per case and is another quality product from 3M. The overall length measures 0.96 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number M10-38R/SX 051128-58982
Product Name Terminals 3M Scotchlok Yellow Brazed Non-Insulated Brazed Ring Terminal M10-38R/SX - 0.96 in Length - 0.54 in Wide - 0.135 in Inside Diameter - 3/8 in Stud
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
METRIC SCREW TERMINAL (YELLOW) - 7695-7 - Keystone Electronics Corp.
View Details
2 suppliers