3M Terminals - M10-14FLX M10-14FLX

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192972-M10-14FLX Termination: Crimp Contact Material: Copper Length: 23.87 mm Contact Plating: Tin Body Material: Copper Body Plating: Tin Insulation: Non-Insulated Weight: 1.133981 kg Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Depth: 10.92 mm Mount: Stud RoHS: Compliant Wire/Cable Gauge: 12 AWG Wire Gauge (Max): 12 AWG Wire Gauge (Min): 10 AWG
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192972-M10-14FLX Termination: Crimp Contact Material: Copper Length: 23.87 mm Contact Plating: Tin Body Material: Copper Body Plating: Tin Insulation: Non-Insulated Weight: 1.133981 kg Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Depth: 10.92 mm Mount: Stud RoHS: Compliant Wire/Cable Gauge: 12 AWG Wire Gauge (Max): 12 AWG Wire Gauge (Min): 10 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - M10-14FLX - 1192972-M10-14FLX - Win Source Electronics
Laguna Hills, CA, United States
Terminals - M10-14FLX
1192972-M10-14FLX
Terminals - M10-14FLX 1192972-M10-14FLX
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192972-M10-14FLX Termination: Crimp Contact Material: Copper Length: 23.87 mm Contact Plating: Tin Body Material: Copper Body Plating: Tin Insulation: Non-Insulated Weight: 1.133981 kg Categories: Terminals Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Depth: 10.92 mm Mount: Stud RoHS: Compliant Wire/Cable Gauge: 12 AWG Wire Gauge (Max): 12 AWG Wire Gauge (Min): 10 AWG

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192972-M10-14FLX
Termination: Crimp
Contact Material: Copper
Length: 23.87 mm
Contact Plating: Tin
Body Material: Copper
Body Plating: Tin
Insulation: Non-Insulated
Weight: 1.133981 kg
Categories: Terminals
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Depth: 10.92 mm
Mount: Stud
RoHS: Compliant
Wire/Cable Gauge: 12 AWG
Wire Gauge (Max): 12 AWG
Wire Gauge (Min): 10 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1192972-M10-14FLX
Product Name Terminals - M10-14FLX
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details