3M Connectors, Interconnects - Terminals - Spade Connectors M10-14FLX-BOTTLE

Description
Win Source Part Number: 1316121-M10-14FLX-BO TTLE Category: Connectors, Interconnects>Termin als - Spade Connectors Series: Scotchlok™ Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper, ETP Terminal Type: Spring, Snap Width - Outer Edges: 0.430" (10.92mm) Length - Overall: 0.940" (23.88mm) Insulation: Non-Insulated Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.440" (11.18mm) Length - Termination: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Base Product Number: M10
Request a Quote Datasheet
Description
Win Source Part Number: 1316121-M10-14FLX-BO TTLE Category: Connectors, Interconnects>Termin als - Spade Connectors Series: Scotchlok™ Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper, ETP Terminal Type: Spring, Snap Width - Outer Edges: 0.430" (10.92mm) Length - Overall: 0.940" (23.88mm) Insulation: Non-Insulated Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.440" (11.18mm) Length - Termination: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Base Product Number: M10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Spade Connectors - 1316121-M10-14FLX-BOTTLE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1316121-M10-14FLX-BOTTLE
Connectors, Interconnects - Terminals - Spade Connectors 1316121-M10-14FLX-BOTTLE
Win Source Part Number: 1316121-M10-14FLX-BO TTLE Category: Connectors, Interconnects>Termin als - Spade Connectors Series: Scotchlok™ Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper, ETP Terminal Type: Spring, Snap Width - Outer Edges: 0.430" (10.92mm) Length - Overall: 0.940" (23.88mm) Insulation: Non-Insulated Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) Length - Ring Center to Termination: 0.440" (11.18mm) Length - Termination: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: 3M Base Product Number: M10

Win Source Part Number: 1316121-M10-14FLX-BOTTLE
Category: Connectors, Interconnects>Terminals - Spade Connectors
Series: Scotchlok™
Features: Brazed Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Copper, ETP
Terminal Type: Spring, Snap
Width - Outer Edges: 0.430" (10.92mm)
Length - Overall: 0.940" (23.88mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
Length - Ring Center to Termination: 0.440" (11.18mm)
Length - Termination: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: 3M
Base Product Number: M10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1316121-M10-14FLX-BOTTLE
Product Name Connectors, Interconnects - Terminals - Spade Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1761-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details