3M Terminals M10-14FLK

Description
Terminals D-61-204K SS-33-14-W 52894
Description
Terminals D-61-204K SS-33-14-W 52894

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
M10-14FLK
Terminals M10-14FLK
Terminals D-61-204K SS-33-14-W 52894

Terminals D-61-204K SS-33-14-W 52894

Buy Now
3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-14FLK - 0.94 in Length - 0.43 in Fork Width - 1/4 in Stud - 054007-13850 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-14FLK - 0.94 in Length - 0.43 in Fork Width - 1/4 in Stud
054007-13850
3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-14FLK - 0.94 in Length - 0.43 in Fork Width - 1/4 in Stud 054007-13850
The 3M Scotchlok yellow locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.94 in.

The 3M Scotchlok yellow locking brazed non-insulated brazed fork & spade terminal is sold 500 per case and is another quality product from 3M. Supported wire sizes are 12 awg to 10 awg. The overall length measures 0.94 in.

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number M10-14FLK 054007-13850
Product Name Terminals 3M Scotchlok Yellow Locking Brazed Non-Insulated Brazed Fork & Spade Terminal M10-14FLK - 0.94 in Length - 0.43 in Fork Width - 1/4 in Stud
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details