3M Terminals - Spade Connectors LFV18-6Q

Description
CONN SPADE 18-22AWG#6 RED 1=1PC
Request a Quote Datasheet
Description
CONN SPADE 18-22AWG#6 RED 1=1PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 3M157466-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
3M157466-ND
Terminals - Spade Connectors 3M157466-ND
CONN SPADE 18-22AWG#6 RED 1=1PC

CONN SPADE 18-22AWG#6 RED 1=1PC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LFV18-6Q
Terminals LFV18-6Q
Terminals LCKING FORK VNYL INS HIGHLAND BAG, 25/BAG

Terminals LCKING FORK VNYL INS HIGHLAND BAG, 25/BAG

Buy Now
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal LFV18-6Q - 0.88 in Length - 0.25 in Fork Width - #6 Stud - 051128-60020 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal LFV18-6Q - 0.88 in Length - 0.25 in Fork Width - #6 Stud
051128-60020
3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal LFV18-6Q - 0.88 in Length - 0.25 in Fork Width - #6 Stud 051128-60020
The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

The 3M Highland red locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 22 awg to 18 awg. The overall length measures 0.88 in.

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 3M157466-ND LFV18-6Q 051128-60020
Product Name Terminals - Spade Connectors Terminals 3M Highland Red Locking Butted Vinyl Butted Fork & Spade Terminal LFV18-6Q - 0.88 in Length - 0.25 in Fork Width - #6 Stud
Terminal Type Fork Terminal; Spring, Snap Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details