3M 3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal LFV14-8Q - 0.88 in Length - 0.3 in Fork Width - #8 Stud LFV14-8Q

Description
The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.
Description
The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

Suppliers

Company
Product
Description
Supplier Links
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal LFV14-8Q - 0.88 in Length - 0.3 in Fork Width - #8 Stud - 051128-60019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal LFV14-8Q - 0.88 in Length - 0.3 in Fork Width - #8 Stud
051128-60019
3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal LFV14-8Q - 0.88 in Length - 0.3 in Fork Width - #8 Stud 051128-60019
The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

The 3M Highland blue locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.7 in. Supported wire sizes are 16 awg to 14 awg. The overall length measures 0.88 in.

Buy Now
Sheung Wan, Hong Kong
Terminals
LFV14-8Q
Terminals LFV14-8Q
Terminals LCKING FORK VNYL INS HIGHLAND BAG, 25/BAG

Terminals LCKING FORK VNYL INS HIGHLAND BAG, 25/BAG

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 051128-60019 LFV14-8Q
Product Name 3M Highland Blue Locking Butted Vinyl Butted Fork & Spade Terminal LFV14-8Q - 0.88 in Length - 0.3 in Fork Width - #8 Stud Terminals
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
Ring Terminals - 1787273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details