3M Terminal; Locking Fork; 16 to 14 AWG; 0.17 in.; ETP Copper (Terminal); Tin; 10 LFV14-10L

Description
Vinyl Insulated, Butted Seam, Locking Fork Terminals Barrel length 0.25 " Maximum temperature rating 105 °C
Datasheet
Description
Vinyl Insulated, Butted Seam, Locking Fork Terminals Barrel length 0.25 " Maximum temperature rating 105 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Locking Fork; 16 to 14 AWG; 0.17 in.; ETP Copper (Terminal); Tin; 10 - 70113693 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Locking Fork; 16 to 14 AWG; 0.17 in.; ETP Copper (Terminal); Tin; 10
70113693
Terminal; Locking Fork; 16 to 14 AWG; 0.17 in.; ETP Copper (Terminal); Tin; 10 70113693
Vinyl Insulated, Butted Seam, Locking Fork Terminals Barrel length 0.25 " Maximum temperature rating 105 °C

Vinyl Insulated, Butted Seam, Locking Fork Terminals

  • Barrel length 0.25 "
  • Maximum temperature rating 105 °C
Supplier's Site
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M - 93F4982 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M
93F4982
Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M 93F4982
TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10 RoHS Compliant: No

TERMINAL, SPADE/FORK, #10, CRIMP, BLUE; Product Range:Highland Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Vinyl; Stud Size:#10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70113693 93F4982
Product Name Terminal; Locking Fork; 16 to 14 AWG; 0.17 in.; ETP Copper (Terminal); Tin; 10 Terminal, Spade/fork, #10, Crimp, Blue; Product Range 3M
Terminal Type Butt Terminal; Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Bootlace Ferrules - 1788747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details