3M Electronics and Energy Business Terminal; Locking Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin; 8 LFV10-8Q

Description
Vinyl Insulated, Butted Seam, Locking Fork Terminals Barrel length 0.25 " Maximum temperature rating 105 °C
Description
Vinyl Insulated, Butted Seam, Locking Fork Terminals Barrel length 0.25 " Maximum temperature rating 105 °C

Suppliers

Company
Product
Description
Supplier Links
Terminal; Locking Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin; 8 - 70113694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Locking Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin; 8
70113694
Terminal; Locking Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin; 8 70113694
Vinyl Insulated, Butted Seam, Locking Fork Terminals Barrel length 0.25 " Maximum temperature rating 105 °C

Vinyl Insulated, Butted Seam, Locking Fork Terminals

  • Barrel length 0.25 "
  • Maximum temperature rating 105 °C
Supplier's Site
3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal LFV10-8Q - 1.03 in Length - 0.32 in Fork Width - #8 Stud - 051128-60016 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal LFV10-8Q - 1.03 in Length - 0.32 in Fork Width - #8 Stud
051128-60016
3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal LFV10-8Q - 1.03 in Length - 0.32 in Fork Width - #8 Stud 051128-60016
The 3M Highland yellow locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

The 3M Highland yellow locking butted vinyl butted fork & spade terminal is sold 10 bags per case and is another quality product from 3M. The insulation length on this butted fork & spade terminal is 0.83 in. Supported wire sizes are 12 awg to 10 awg. The overall length measures 1.03 in.

Buy Now

Technical Specifications

  Allied Electronics, Inc. R. S. Hughes Company, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 70113694 051128-60016
Product Name Terminal; Locking Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin; 8 3M Highland Yellow Locking Butted Vinyl Butted Fork & Spade Terminal LFV10-8Q - 1.03 in Length - 0.32 in Fork Width - #8 Stud
Terminal Type Butt Terminal; Fork Terminal Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details