3M Electronics and Energy Business Terminal; Locking Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin LFV10-14Q

Description
Vinyl Insulated, Butted Seam, Locking Fork Terminals Barrel length 0.25 " Maximum temperature rating 105 °C
Description
Vinyl Insulated, Butted Seam, Locking Fork Terminals Barrel length 0.25 " Maximum temperature rating 105 °C

Suppliers

Company
Product
Description
Supplier Links
Terminal; Locking Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin - 70113696 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Locking Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin
70113696
Terminal; Locking Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin 70113696
Vinyl Insulated, Butted Seam, Locking Fork Terminals Barrel length 0.25 " Maximum temperature rating 105 °C

Vinyl Insulated, Butted Seam, Locking Fork Terminals

  • Barrel length 0.25 "
  • Maximum temperature rating 105 °C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70113696
Product Name Terminal; Locking Fork; 12 to 10 AWG; 0.25 in.; ETP Copper (Terminal); Tin
Terminal Type Butt Terminal; Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Terminals - Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers