3M 3M 5578H-05 Conductive Pad - 240 mm Width x 20 m Length - 0.5 mm Thick - Thermally Conductive - 52879 JT940005328

Description
3M 5578H-05 conductive pad comes in a 240 mm width, 20 m length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3.5 W/mK. This product is a single-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 0.5 mm thickness.
Description
3M 5578H-05 conductive pad comes in a 240 mm width, 20 m length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3.5 W/mK. This product is a single-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 0.5 mm thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5578H-05 Conductive Pad - 240 mm Width x 20 m Length - 0.5 mm Thick - Thermally Conductive - 52879 - 051115-52879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5578H-05 Conductive Pad - 240 mm Width x 20 m Length - 0.5 mm Thick - Thermally Conductive - 52879
051115-52879
3M 5578H-05 Conductive Pad - 240 mm Width x 20 m Length - 0.5 mm Thick - Thermally Conductive - 52879 051115-52879
3M 5578H-05 conductive pad comes in a 240 mm width, 20 m length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3.5 W/mK. This product is a single-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 0.5 mm thickness.

3M 5578H-05 conductive pad comes in a 240 mm width, 20 m length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3.5 W/mK. This product is a single-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 0.5 mm thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-52879
Product Name 3M 5578H-05 Conductive Pad - 240 mm Width x 20 m Length - 0.5 mm Thick - Thermally Conductive - 52879
Type Electrical
Unlock Full Specs
to access all available technical data