3M 3M 5589H-10 Gray / White Conductive Pad - 240 mm Width x 20 m Length - 40 mil Thick - Thermally Conductive - 52901 JT940004859

Description
3M 5589H-10 gray / white conductive pad comes in a 240 mm width, 20 m length and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.
Description
3M 5589H-10 gray / white conductive pad comes in a 240 mm width, 20 m length and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Suppliers

Company
Product
Description
Supplier Links
3M 5589H-10 Gray / White Conductive Pad - 240 mm Width x 20 m Length - 40 mil Thick - Thermally Conductive - 52901 - 051115-52901 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5589H-10 Gray / White Conductive Pad - 240 mm Width x 20 m Length - 40 mil Thick - Thermally Conductive - 52901
051115-52901
3M 5589H-10 Gray / White Conductive Pad - 240 mm Width x 20 m Length - 40 mil Thick - Thermally Conductive - 52901 051115-52901
3M 5589H-10 gray / white conductive pad comes in a 240 mm width, 20 m length and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

3M 5589H-10 gray / white conductive pad comes in a 240 mm width, 20 m length and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 40 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-52901
Product Name 3M 5589H-10 Gray / White Conductive Pad - 240 mm Width x 20 m Length - 40 mil Thick - Thermally Conductive - 52901
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 1347328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Green, yellow
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
Electrically Conductive Adhesive Transfer Tape - 9719 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details