3M 5590H-15 gray conductive pad comes in a 240 mm width, 20 m length, uses an acrylic elastomer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 051141-41471 |
| Product Name | 3M 5590H-15 Gray Conductive Pad - 240 mm Width x 20 m Length - 60 mil Thick - Thermally Conductive - 41471 |
| Type | Electrical |
| Color | Gray |
| Adhesive | Acrylic; Acrylic Elastomer |