3M 3M 5590H-05 Gray Conductive Pad - 240 mm Width x 20 m Length - 20 mil Thick - Thermally Conductive - 41472 JT940001616

Description
3M 5590H-05 gray conductive pad comes in a 240 mm width, 20 m length, uses an acrylic elastomer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 20 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.
Description
3M 5590H-05 gray conductive pad comes in a 240 mm width, 20 m length, uses an acrylic elastomer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 20 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Suppliers

Company
Product
Description
Supplier Links
3M 5590H-05 Gray Conductive Pad - 240 mm Width x 20 m Length - 20 mil Thick - Thermally Conductive - 41472 - 051141-41472 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5590H-05 Gray Conductive Pad - 240 mm Width x 20 m Length - 20 mil Thick - Thermally Conductive - 41472
051141-41472
3M 5590H-05 Gray Conductive Pad - 240 mm Width x 20 m Length - 20 mil Thick - Thermally Conductive - 41472 051141-41472
3M 5590H-05 gray conductive pad comes in a 240 mm width, 20 m length, uses an acrylic elastomer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 20 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

3M 5590H-05 gray conductive pad comes in a 240 mm width, 20 m length, uses an acrylic elastomer adhesive and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 3 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 20 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051141-41472
Product Name 3M 5590H-05 Gray Conductive Pad - 240 mm Width x 20 m Length - 20 mil Thick - Thermally Conductive - 41472
Type Electrical
Color Gray
Adhesive Acrylic; Acrylic Elastomer
Unlock Full Specs
to access all available technical data