3M 5590PI-02 conductive pad comes in a 230 mm width, 350 mm length, uses an acrylic adhesive and is packaged 100 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. This product is a single-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 0.2 mm thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 051115-52896 |
| Product Name | 3M 5590PI-02 Conductive Pad - 230 mm Width x 350 mm Length - 0.2 mm Thick - Thermally Conductive - 52896 |
| Type | Electrical |