3M 3M 5589H-15 Gray / White Conductive Pad - 240 mm Width x 20 m Length - 60 mil Thick - Thermally Conductive - 52903 JT270059317

Description
3M 5589H-15 gray / white conductive pad comes in a 240 mm width, 20 m length and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.
Description
3M 5589H-15 gray / white conductive pad comes in a 240 mm width, 20 m length and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Suppliers

Company
Product
Description
Supplier Links
3M 5589H-15 Gray / White Conductive Pad - 240 mm Width x 20 m Length - 60 mil Thick - Thermally Conductive - 52903 - 051115-52903 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5589H-15 Gray / White Conductive Pad - 240 mm Width x 20 m Length - 60 mil Thick - Thermally Conductive - 52903
051115-52903
3M 5589H-15 Gray / White Conductive Pad - 240 mm Width x 20 m Length - 60 mil Thick - Thermally Conductive - 52903 051115-52903
3M 5589H-15 gray / white conductive pad comes in a 240 mm width, 20 m length and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

3M 5589H-15 gray / white conductive pad comes in a 240 mm width, 20 m length and is packaged 1 roll per case. Can be used in the following temperature range: +194 F to +212 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is thermally conductive. And due to the unique thermally conductive propertites of this conductive pad, it has a thermal conductivity rating of 2 W/mK. This product is a double-sided adhesive conductive pad. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive pad has a 60 mil thickness. This conductive pad meets the following standards: 29 CFR 1910.1200(b)(6)(v), TSCA, UL 94 V0.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051115-52903
Product Name 3M 5589H-15 Gray / White Conductive Pad - 240 mm Width x 20 m Length - 60 mil Thick - Thermally Conductive - 52903
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
View Details
Electrical Tapes - 2231073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Grey
Backing Material Polyvinyl Chloride; Plastic / Polymer
Width 0.7480 inches (19 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details