3M Receptacle, Sdr, Vertical, 26W; No. Of Contacts 3M JE150430088

Description
RECEPTACLE, SDR, VERTICAL, 26W; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Rectangular Power; Contact Termination Type:Solder; Product Range:SDR Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, SDR, VERTICAL, 26W; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Rectangular Power; Contact Termination Type:Solder; Product Range:SDR Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Sdr, Vertical, 26W; No. Of Contacts 3M - 31M6376 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Sdr, Vertical, 26W; No. Of Contacts 3M
31M6376
Receptacle, Sdr, Vertical, 26W; No. Of Contacts 3M 31M6376
RECEPTACLE, SDR, VERTICAL, 26W; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Rectangular Power; Contact Termination Type:Solder; Product Range:SDR Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

RECEPTACLE, SDR, VERTICAL, 26W; No. of Contacts:26Contacts; Gender:Receptacle; Connector Type:Rectangular Power; Contact Termination Type:Solder; Product Range:SDR Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M6376
Product Name Receptacle, Sdr, Vertical, 26W; No. Of Contacts 3M
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
SMA (M) R/A Connector for RG0.86 Cable - ET-SMRA-11 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
DIN 41612 - 39-XC5A-5082-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers