3M 3M Scotch 13 Black Conductive Tape - 3/4 in Width x 10 ft Length - 30 mil Thick - Electrically Conductive - 53115 HT002001358

Description
3M Scotch 13 black conductive tape comes in a 3/4 in width, 10 ft length, uses a rubber adhesive and is packaged 250 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 13 conductive tape can be stretched 800 % for breaking. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 30 mil thickness.
Description
3M Scotch 13 black conductive tape comes in a 3/4 in width, 10 ft length, uses a rubber adhesive and is packaged 250 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 13 conductive tape can be stretched 800 % for breaking. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 30 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 13 Black Conductive Tape - 3/4 in Width x 10 ft Length - 30 mil Thick - Electrically Conductive - 53115 - 051128-53115 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 13 Black Conductive Tape - 3/4 in Width x 10 ft Length - 30 mil Thick - Electrically Conductive - 53115
051128-53115
3M Scotch 13 Black Conductive Tape - 3/4 in Width x 10 ft Length - 30 mil Thick - Electrically Conductive - 53115 051128-53115
3M Scotch 13 black conductive tape comes in a 3/4 in width, 10 ft length, uses a rubber adhesive and is packaged 250 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 13 conductive tape can be stretched 800 % for breaking. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 30 mil thickness.

3M Scotch 13 black conductive tape comes in a 3/4 in width, 10 ft length, uses a rubber adhesive and is packaged 250 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this conductive tape is the elongation capabilities. The 3M Scotch 13 conductive tape can be stretched 800 % for breaking. Provides a tensile strength of 6 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a single-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 30 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-53115
Product Name 3M Scotch 13 Black Conductive Tape - 3/4 in Width x 10 ft Length - 30 mil Thick - Electrically Conductive - 53115
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 218628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Backing Material Polyethylene Terephthalate
Width 0.9449 inches (24 mm)
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details