3M Hard Metric, Standard HSHM-S095B1-5AP1-TG30

Description
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Request a Quote Datasheet
Description
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - 3M5655-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
3M5655-ND
Hard Metric, Standard 3M5655-ND
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - HSHM-S095B1-5AP1-TG30 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
HSHM-S095B1-5AP1-TG30
Backplane Connectors - Hard Metric, Standard HSHM-S095B1-5AP1-TG30
CONN RECEPT 95POS 2MM PRESS-FIT

CONN RECEPT 95POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M5655-ND HSHM-S095B1-5AP1-TG30
Product Name Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-051DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Headers, Male Pins - A3207-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details