3M High Performance Oil Sorbent Pads 34" X 38" (75 Gal/case) 3M HP-157

Description
High Performance Oil Sorbent Pads 34" x 38" (75 gal/case)
Description
High Performance Oil Sorbent Pads 34" x 38" (75 gal/case)

Suppliers

Company
Product
Description
Supplier Links
High Performance Oil Sorbent Pads 34
Chicago, IL, United States
High Performance Oil Sorbent Pads 34" X 38" (75 Gal/case) 3M
65X3012
High Performance Oil Sorbent Pads 34" X 38" (75 Gal/case) 3M 65X3012
High Performance Oil Sorbent Pads 34" x 38" (75 gal/case)

High Performance Oil Sorbent Pads 34" x 38" (75 gal/case)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65X3012
Product Name High Performance Oil Sorbent Pads 34" X 38" (75 Gal/case) 3M
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details