3M Insulation Tape, Vinyl, 66Ft, Black; Tape Backing Material 3M HIGHLAND-3/4X66FT 1-1/2 CORE

Description
INSULATION TAPE, VINYL, 66FT, BLACK; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes
Description
INSULATION TAPE, VINYL, 66FT, BLACK; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Insulation Tape, Vinyl, 66Ft, Black; Tape Backing Material 3M - 81H7433 - Newark, An Avnet Company
Chicago, IL, United States
Insulation Tape, Vinyl, 66Ft, Black; Tape Backing Material 3M
81H7433
Insulation Tape, Vinyl, 66Ft, Black; Tape Backing Material 3M 81H7433
INSULATION TAPE, VINYL, 66FT, BLACK; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

INSULATION TAPE, VINYL, 66FT, BLACK; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 81H7433
Product Name Insulation Tape, Vinyl, 66Ft, Black; Tape Backing Material 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details