3M Round, Jacketed, Flat Cable, HF759 S
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 275.0' (83.82m)"
CBL RIBN 14COND 0.05 GRY FEET
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Flat Cables |
| Product Number | HF759/14SF | ME14R-275-ND |
| Product Name | Flat Cables | Flat Ribbon Cables |
| Cable Type | Flat Cable | |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding |