3M Flat Ribbon Cables HF659/20

Description
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 275.0' (83.82m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 275.0' (83.82m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF659/20-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF659/20-ND
Flat Ribbon Cables HF659/20-ND
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 275.0' (83.82m)"

"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 275.0' (83.82m)"

Buy Now Datasheet
Flat Cables - HF659/20 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF659/20
Flat Cables HF659/20
3M Round, Shielded/Jacketed, Flat Cable

3M Round, Shielded/Jacketed, Flat Cable

Buy Now
Round Jacketed Flat Cable, 20, 275Ft, 28Awg, 150V; Cable Shielding 3M - 99R8498 - Newark, An Avnet Company
Chicago, IL, United States
Round Jacketed Flat Cable, 20, 275Ft, 28Awg, 150V; Cable Shielding 3M
99R8498
Round Jacketed Flat Cable, 20, 275Ft, 28Awg, 150V; Cable Shielding 3M 99R8498
ROUND JACKETED FLAT CABLE, 20, 275FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.3m; Jacket Color:Grey RoHS Compliant: Yes

ROUND JACKETED FLAT CABLE, 20, 275FT, 28AWG, 150V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):275ft; Reel Length (Metric):83.3m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number HF659/20-ND HF659/20 99R8498
Product Name Flat Ribbon Cables Flat Cables Round Jacketed Flat Cable, 20, 275Ft, 28Awg, 150V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 20 #
Rated Temperature -15 to 75 C (5 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3140/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details