"Flat Ribbon Cable Gray 9 Conductors 0.050"" (1.27mm) Flat Cable, Round Jacket 25.0' (7.62m)"
3M Round, Shielded/Jacketed, Flat Cable
80001241332 HF659/09SF=09/CAB/GR
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Cable Assemblies |
| Product Number | MF09R-25-ND | HF659/09SF | 99R8489 |
| Product Name | Flat Ribbon Cables | Flat Cables | 80001241332 Hf659/09Sf=09/cab/gray/rjfl/shld/hf/28Awg/str/.050/275Ft Roll Rohs Compliant 3M |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Number of Conductors | 9 # | ||
| Rated Temperature | -15 to 75 C (5 to 167 F) |