"Flat Ribbon Cable Gray 12 Conductors 0.039"" (1.00mm) Flat Cable 32.8' (10.00m)"
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | HF12S-10-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |