"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
3M Medium Flex Life Cable, Halogen-Free
RIBBON CABLE, MED FLEX, 28AWG, 30.48M, 30 CONDUCTOR, 300V, GRAY; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Cable Assemblies |
| Product Number | HF30G-5-ND | HF539/30 | 90W2714 |
| Product Name | Flat Ribbon Cables | Flat Cables | Ribbon Cable, Med Flex, 28Awg, 30.48M, 30 Conductor, 300V, Gray; Cable Shielding 3M |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding | |
| Number of Conductors | 30 # |