3M Flat Ribbon Cables HF539/26

Description
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF26G-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF26G-50-ND
Flat Ribbon Cables HF26G-50-ND
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Cables - HF539/26 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF539/26
Flat Cables HF539/26
3M Medium Flex Life Cable, Halogen-Free

3M Medium Flex Life Cable, Halogen-Free

Buy Now
Ribbon Cable, Med Flex, 28Awg, 30.48M, 26 Conductor, 300V, Gray; Cable Shielding 3M - 90W2713 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Med Flex, 28Awg, 30.48M, 26 Conductor, 300V, Gray; Cable Shielding 3M
90W2713
Ribbon Cable, Med Flex, 28Awg, 30.48M, 26 Conductor, 300V, Gray; Cable Shielding 3M 90W2713
RIBBON CABLE, MED FLEX, 28AWG, 30.48M, 26 CONDUCTOR, 300V, GRAY; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

RIBBON CABLE, MED FLEX, 28AWG, 30.48M, 26 CONDUCTOR, 300V, GRAY; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number HF26G-50-ND HF539/26 90W2713
Product Name Flat Ribbon Cables Flat Cables Ribbon Cable, Med Flex, 28Awg, 30.48M, 26 Conductor, 300V, Gray; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 26 #
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A02002JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assemblies
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/409-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details