3M Flat Ribbon Cables HF539/14

Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF14G-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF14G-10-ND
Flat Ribbon Cables HF14G-10-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"

Buy Now Datasheet
Flat Cables - HF539/14 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF539/14
Flat Cables HF539/14
3M Medium Flex Life Cable, Halogen-Free

3M Medium Flex Life Cable, Halogen-Free

Buy Now
Ribbon Cable, Med Flex, 28Awg, 30.48M, 14 Conductor, 300V, Gray; Cable Shielding 3M - 90W2710 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Med Flex, 28Awg, 30.48M, 14 Conductor, 300V, Gray; Cable Shielding 3M
90W2710
Ribbon Cable, Med Flex, 28Awg, 30.48M, 14 Conductor, 300V, Gray; Cable Shielding 3M 90W2710
RIBBON CABLE, MED FLEX, 28AWG, 30.48M, 14 CONDUCTOR, 300V, GRAY; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

RIBBON CABLE, MED FLEX, 28AWG, 30.48M, 14 CONDUCTOR, 300V, GRAY; Cable Shielding:Unshielded; No. of Conductors:14Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number HF14G-10-ND HF539/14 90W2710
Product Name Flat Ribbon Cables Flat Cables Ribbon Cable, Med Flex, 28Awg, 30.48M, 14 Conductor, 300V, Gray; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 14 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2400/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details